Description
6-POINT TYPE
ALLOY STEEL MATERIAL
4-1/2 INCH OVERALL LENGTH
3-1/4 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
2.1875 SOCKET END SIZE - DECIMAL
2-3/16 SOCKET END SIZE - FRACTIONAL
2-3/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN