Proto® Industrial Tools Drive Socket J10035

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3 1/8 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 2.188 SOCKET END SIZE - DECIMAL 2 3/16 SOCKET END SIZE - FRACTIONAL 2 3/16 INCH SOCKET END SIZE 55.56 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 3/8 INCH WEIGHT 3.59 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3 1/8 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 2.188 SOCKET END SIZE - DECIMAL 2 3/16 SOCKET END SIZE - FRACTIONAL 2 3/16 INCH SOCKET END SIZE 55.56 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 3/8 INCH WEIGHT 3.59 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10035 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10035
Drive Socket J10035
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3 1/8 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 2.188 SOCKET END SIZE - DECIMAL 2 3/16 SOCKET END SIZE - FRACTIONAL 2 3/16 INCH SOCKET END SIZE 55.56 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 3/8 INCH WEIGHT 3.59 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 3 1/8 INCH OVERALL LENGTH
  • 2 3/8 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 25.4 DRIVE END SIZE IN MM
  • 2.188 SOCKET END SIZE - DECIMAL
  • 2 3/16 SOCKET END SIZE - FRACTIONAL
  • 2 3/16 INCH SOCKET END SIZE
  • 55.56 SOCKET END SIZE IN MM
  • SQUARE DRIVE END SHAPE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 1 3/8 INCH
  • WEIGHT 3.59 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10035
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
54a - INHEX sockets - 3450028 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details