Proto® Industrial Tools Drive Socket J10032S

Description
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 15/16 INCH WEIGHT 4.42 LB
Datasheet
Description
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 15/16 INCH WEIGHT 4.42 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10032S - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10032S
Drive Socket J10032S
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 2 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 15/16 INCH WEIGHT 4.42 LB
  • 8 POINT TYPE
  • HIGH STRENGTH STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 3 1/2 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 2 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 1 INCH
  • BOLT CLEARANCE DEPTH 1 15/16 INCH
  • WEIGHT 4.42 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10032S
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4472 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details
Socket Sets - 86601-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details