6-POINT TYPE
ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
3 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
2 MM SOCKET END SIZE
2 SOCKET END SIZE IN MM
FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
3 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
2 MM SOCKET END SIZE
2 SOCKET END SIZE IN MM
FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6-POINT TYPE
ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
3 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
2 MM SOCKET END SIZE
2 SOCKET END SIZE IN MM
FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM