Proto® Industrial Tools Drive Socket J10031L

Description
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 2-7/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 2-7/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10031L - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10031L
Drive Socket J10031L
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 2-7/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.9375 SOCKET END SIZE - DECIMAL 1-15/16 SOCKET END SIZE - FRACTIONAL 1-15/16 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-7/8 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1.9375 SOCKET END SIZE - DECIMAL
  • 1-15/16 SOCKET END SIZE - FRACTIONAL
  • 1-15/16 INCH SOCKET END SIZE
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10031L
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
3/4" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22902 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details