Description
6-POINT TYPE
ALLOY STEEL MATERIAL
4-1/4 INCH OVERALL LENGTH
2-3/4 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1.875 SOCKET END SIZE - DECIMAL
1-7/8 SOCKET END SIZE - FRACTIONAL
1-7/8 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN