Description
6-POINT TYPE
ALLOY STEEL MATERIAL
4 INCH OVERALL LENGTH
2-3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1.625 SOCKET END SIZE - DECIMAL
1-5/8 SOCKET END SIZE - FRACTIONAL
1-5/8 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN