Description
8 POINT TYPE
HIGH STRENGTH STEEL MATERIAL
BLACK OXIDE FINISH
2 13/16 INCH OVERALL LENGTH
2 13/16 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 1/2 SOCKET END SIZE - FRACTIONAL
1 1/2 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 13/16 INCH
BOLT CLEARANCE DEPTH 1 5/8 INCH
WEIGHT 2.47 LB