Proto® Industrial Tools Drive Socket J10024L

Description
6-POINT TYPE ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2-3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2-3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10024L - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10024L
Drive Socket J10024L
6-POINT TYPE ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2-3/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-3/8 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1.5 SOCKET END SIZE - DECIMAL
  • 1-1/2 SOCKET END SIZE - FRACTIONAL
  • 1-1/2 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10024L
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Socket Sets - 1742-6513MQS-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
1-1/2
Specs
Product Type Individual Socket
View Details