Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 7/16 INCH OVERALL LENGTH
2 1/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
25.4 DRIVE END SIZE IN MM
1.438 SOCKET END SIZE - DECIMAL
1 7/16 SOCKET END SIZE - FRACTIONAL
1 7/16 INCH SOCKET END SIZE
36.51 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 7/8 INCH
WEIGHT 1.55 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM