Proto® Industrial Tools Drive Socket J10022S

Description
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 2 13/16 INCH OVERALL LENGTH 2 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH WEIGHT 1.97 LB
Datasheet
Description
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 2 13/16 INCH OVERALL LENGTH 2 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH WEIGHT 1.97 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10022S - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10022S
Drive Socket J10022S
8 POINT TYPE HIGH STRENGTH STEEL MATERIAL BLACK OXIDE FINISH 2 13/16 INCH OVERALL LENGTH 2 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 5/8 INCH WEIGHT 1.97 LB
  • 8 POINT TYPE
  • HIGH STRENGTH STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 13/16 INCH OVERALL LENGTH
  • 2 1/2 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 3/8 SOCKET END SIZE - FRACTIONAL
  • 1 3/8 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 1 5/8 INCH
  • WEIGHT 1.97 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10022S
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
52 - Sockets - 3030008 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details