Proto® Industrial Tools Drive Socket J10018

Description
6-POINT TYPE ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10018 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10018
Drive Socket J10018
6-POINT TYPE ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.125 SOCKET END SIZE - DECIMAL 1-1/8 SOCKET END SIZE - FRACTIONAL 1-1/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2-1/8 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1.125 SOCKET END SIZE - DECIMAL
  • 1-1/8 SOCKET END SIZE - FRACTIONAL
  • 1-1/8 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10018
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
50aPLSP - Socket spline-drive - 3013028 - Stahlwille North America
Specs
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details