8 POINT TYPE
HIGH STRENGTH STEEL MATERIAL
BLACK OXIDE FINISH
2 5/8 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 5/8 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 1.52 LB
Proto® Industrial Tools
Done
Datasheet
Description
8 POINT TYPE
HIGH STRENGTH STEEL MATERIAL
BLACK OXIDE FINISH
2 5/8 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 5/8 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 1.52 LB
8 POINT TYPE
HIGH STRENGTH STEEL MATERIAL
BLACK OXIDE FINISH
2 5/8 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 5/8 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 1.52 LB