Description
6-POINT TYPE
ALLOY STEEL MATERIAL
2-1/2 INCH OVERALL LENGTH
2-1/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
.875 SOCKET END SIZE - DECIMAL
7/8 SOCKET END SIZE - FRACTIONAL
7/8 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN