Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
4 3/4 INCH OVERALL LENGTH
4 1/4 INCH OUTSIDE DIAMETER
#5 DRIVE END SIZE
2.938 SOCKET END SIZE - DECIMAL
2 15/16 SOCKET END SIZE - FRACTIONAL
2 15/16 INCH SOCKET END SIZE
74.61 SOCKET END SIZE IN MM
SPLINE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD ANSI B107.4
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 2 INCH
WEIGHT 8.5 LB
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM