Proto® Industrial Tools Socket Wrench Adapter J09904

Description
5 INCH OVERALL LENGTH 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE #5 SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE SPLINE SOCKET END SHAPE PROTO[R] BRAND WEIGHT 2.74 LB
Datasheet
Description
5 INCH OVERALL LENGTH 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE #5 SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE SPLINE SOCKET END SHAPE PROTO[R] BRAND WEIGHT 2.74 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J09904 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J09904
Socket Wrench Adapter J09904
5 INCH OVERALL LENGTH 1 1/2 INCH DRIVE END SIZE 1 1/2 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE #5 SOCKET END SIZE FEMALE SOCKET END STYLE SQUARE DRIVE END SHAPE SPLINE SOCKET END SHAPE PROTO[R] BRAND WEIGHT 2.74 LB
  • 5 INCH OVERALL LENGTH
  • 1 1/2 INCH DRIVE END SIZE
  • 1 1/2 DRIVE END SIZE - FRACTIONAL
  • MALE DRIVE END STYLE
  • #5 SOCKET END SIZE
  • FEMALE SOCKET END STYLE
  • SQUARE DRIVE END SHAPE
  • SPLINE SOCKET END SHAPE
  • PROTO[R] BRAND
  • WEIGHT 2.74 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J09904
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Wrench Adapter - NRHDA - Klein Tools, Inc.
Specs
Product Type Socket Adapter
Type Hex Bit
Size 7/16 Inch
View Details
1/2
Specs
Product Type Individual Socket
View Details