Proto® Industrial Tools Socket Wrench Adapter J09902

Description
4-3/8 INCH OVERALL LENGTH #5 DRIVE END SIZE FEMALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE MALE SOCKET END STYLE SPLINE DRIVE END SHAPE SQUARE SOCKET END SHAPE PROTO. BRAND WEIGHT 2.7 LB SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
4-3/8 INCH OVERALL LENGTH #5 DRIVE END SIZE FEMALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE MALE SOCKET END STYLE SPLINE DRIVE END SHAPE SQUARE SOCKET END SHAPE PROTO. BRAND WEIGHT 2.7 LB SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J09902 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J09902
Socket Wrench Adapter J09902
4-3/8 INCH OVERALL LENGTH #5 DRIVE END SIZE FEMALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE MALE SOCKET END STYLE SPLINE DRIVE END SHAPE SQUARE SOCKET END SHAPE PROTO. BRAND WEIGHT 2.7 LB SOCKET END SIZE - DECIMAL - UOM IN
  • 4-3/8 INCH OVERALL LENGTH
  • #5 DRIVE END SIZE
  • FEMALE DRIVE END STYLE
  • 1 SOCKET END SIZE - DECIMAL
  • 1 SOCKET END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • SPLINE DRIVE END SHAPE
  • SQUARE SOCKET END SHAPE
  • PROTO. BRAND
  • WEIGHT 2.7 LB
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J09902
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Impact Sockets - 1370929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Sockets, Handles - 1742-66065-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Number of Points 6
View Details
1/2
Specs
Product Type Individual Socket
View Details