Proto® Industrial Tools Socket Wrench Extension J07568

Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 3/4 INCH SIZE - DECIMAL .75 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 3/4 SIZE IN MM 19.05 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-641E WEIGHT 2.71 LB
Datasheet
Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 3/4 INCH SIZE - DECIMAL .75 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 3/4 SIZE IN MM 19.05 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-641E WEIGHT 2.71 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J07568 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J07568
Socket Wrench Extension J07568
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 3/4 INCH SIZE - DECIMAL .75 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 3/4 SIZE IN MM 19.05 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-641E WEIGHT 2.71 LB
  • DRIVE TYPE SQUARE
  • MATERIAL HEAT TREATED MACHINED TOOL STEEL
  • OVERALL LENGTH 10 INCH
  • OVERALL LENGTH - DECIMAL 10
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 10
  • OVERALL LENGTH IN MM 254
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 3/4 INCH
  • SIZE - DECIMAL .75
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 3/4
  • SIZE IN MM 19.05
  • SIZE IN MM - UOM MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-641E
  • WEIGHT 2.71 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07568
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4301 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 1/4"
View Details