6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
72.9 MM OVERALL LENGTH
44.4 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.811 SOCKET END SIZE - DECIMAL
46 MM SOCKET END SIZE
46 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 31.8 MM
WEIGHT 1085.1 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
72.9 MM OVERALL LENGTH
44.4 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.811 SOCKET END SIZE - DECIMAL
46 MM SOCKET END SIZE
46 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 31.8 MM
WEIGHT 1085.1 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
72.9 MM OVERALL LENGTH
44.4 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.811 SOCKET END SIZE - DECIMAL
46 MM SOCKET END SIZE
46 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 31.8 MM
WEIGHT 1085.1 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM