Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
3 1/8 INCH OVERALL LENGTH
3 1/4 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
2.188 SOCKET END SIZE - DECIMAL
2 3/16 SOCKET END SIZE - FRACTIONAL
2 3/16 INCH SOCKET END SIZE
55.56 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 1 3/8 INCH
WEIGHT 2.69 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM