Proto® Industrial Tools Drive Socket J07535

Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-1/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2.1875 SOCKET END SIZE - DECIMAL 2-3/16 SOCKET END SIZE - FRACTIONAL 2-3/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-1/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2.1875 SOCKET END SIZE - DECIMAL 2-3/16 SOCKET END SIZE - FRACTIONAL 2-3/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J07535 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J07535
Drive Socket J07535
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 3-1/8 INCH OVERALL LENGTH 3-1/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2.1875 SOCKET END SIZE - DECIMAL 2-3/16 SOCKET END SIZE - FRACTIONAL 2-3/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 3-1/4 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 2.1875 SOCKET END SIZE - DECIMAL
  • 2-3/16 SOCKET END SIZE - FRACTIONAL
  • 2-3/16 INCH SOCKET END SIZE
  • TORQUE PLUS[T] BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07535
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
47TX - UNIFLEX sockets - 2070012 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details