Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
44.4 MM OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.26 SOCKET END SIZE - DECIMAL
32 MM SOCKET END SIZE
32 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 25.4 MM
WEIGHT 576.4 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM