Proto® Industrial Tools Drive Socket J07530L

Description
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.875 SOCKET END SIZE - DECIMAL 1-7/8 SOCKET END SIZE - FRACTIONAL 1-7/8 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.875 SOCKET END SIZE - DECIMAL 1-7/8 SOCKET END SIZE - FRACTIONAL 1-7/8 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J07530L - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J07530L
Drive Socket J07530L
6-POINT TYPE ALLOY STEEL MATERIAL 4-1/16 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.875 SOCKET END SIZE - DECIMAL 1-7/8 SOCKET END SIZE - FRACTIONAL 1-7/8 INCH SOCKET END SIZE DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 2-3/4 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1.875 SOCKET END SIZE - DECIMAL
  • 1-7/8 SOCKET END SIZE - FRACTIONAL
  • 1-7/8 INCH SOCKET END SIZE
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07530L
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details