Proto® Industrial Tools Drive Socket J07529

Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.8125 SOCKET END SIZE - DECIMAL 1-13/16 SOCKET END SIZE - FRACTIONAL 1-13/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.8125 SOCKET END SIZE - DECIMAL 1-13/16 SOCKET END SIZE - FRACTIONAL 1-13/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J07529 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J07529
Drive Socket J07529
6-POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 2-5/8 INCH OVERALL LENGTH 2-3/4 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 1.8125 SOCKET END SIZE - DECIMAL 1-13/16 SOCKET END SIZE - FRACTIONAL 1-13/16 INCH SOCKET END SIZE TORQUE PLUS[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2-3/4 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1.8125 SOCKET END SIZE - DECIMAL
  • 1-13/16 SOCKET END SIZE - FRACTIONAL
  • 1-13/16 INCH SOCKET END SIZE
  • TORQUE PLUS[T] BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07529
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets, Handles - 1742-66073-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 6
View Details
1/2
Specs
Product Type Individual Socket
View Details