6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
3 1/2 INCH OVERALL LENGTH
2 1/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.5 SOCKET END SIZE - DECIMAL
1 1/2 SOCKET END SIZE - FRACTIONAL
1 1/2 INCH SOCKET END SIZE
38.1 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 1 1/4 INCH
WEIGHT 1.86 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
3 1/2 INCH OVERALL LENGTH
2 1/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.5 SOCKET END SIZE - DECIMAL
1 1/2 SOCKET END SIZE - FRACTIONAL
1 1/2 INCH SOCKET END SIZE
38.1 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 1 1/4 INCH
WEIGHT 1.86 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
3 1/2 INCH OVERALL LENGTH
2 1/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
1.5 SOCKET END SIZE - DECIMAL
1 1/2 SOCKET END SIZE - FRACTIONAL
1 1/2 INCH SOCKET END SIZE
38.1 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 1 1/4 INCH
WEIGHT 1.86 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM