4 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
1 5/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
.813 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
20.64 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 1/2 INCH
WEIGHT 0.79 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
4 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
1 5/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
.813 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
20.64 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 1/2 INCH
WEIGHT 0.79 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
4 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
1 5/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
.813 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
20.64 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 1/2 INCH
WEIGHT 0.79 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
4 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
1 5/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
19.05 DRIVE END SIZE IN MM
.813 SOCKET END SIZE - DECIMAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
20.64 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2