Proto® Industrial Tools Drive Socket J07512T

Description
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/16 INCH OVERALL LENGTH 1 5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2, AS954E S3.8.1 NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.75 LB
Datasheet
Description
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/16 INCH OVERALL LENGTH 1 5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2, AS954E S3.8.1 NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J07512T - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J07512T
Drive Socket J07512T
12 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 15/16 INCH OVERALL LENGTH 1 5/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2, AS954E S3.8.1 NUT DEPTH 15/32 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.75 LB
  • 12 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 15/16 INCH OVERALL LENGTH
  • 1 5/8 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.2, AS954E S3.8.1
  • NUT DEPTH 15/32 INCH
  • BOLT CLEARANCE DEPTH 11/16 INCH
  • WEIGHT 0.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07512T
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Specs
Product Type Individual Socket
View Details
50TX/16/5 - Socket set TORX® 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details