J07500-10 -- DRIVE SOCKET SET
Proto® Industrial Tools
Drive Socket Set
J07500-10
Description
HEAT TREATED ALLOY STEEL MATERIAL
10 PIECE(S)
3/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH, 1 5/16 INCH
WEIGHT 7.10 LB
SET CONTENTS (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH DRIVE SOCKET
Description
HEAT TREATED ALLOY STEEL MATERIAL
10 PIECE(S)
3/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH, 1 5/16 INCH
WEIGHT 7.10 LB
SET CONTENTS (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH DRIVE SOCKET
Datasheet
Suppliers
HEAT TREATED ALLOY STEEL MATERIAL
10 PIECE(S)
3/4 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH, 1 5/16 INCH
WEIGHT 7.10 LB
SET CONTENTS (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH DRIVE SOCKET
- HEAT TREATED ALLOY STEEL MATERIAL
- 10 PIECE(S)
- 3/4 INCH DRIVE SIZE
- TORQUEPLUS[T] BRAND
- SOCKET SIZE 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH, 1 5/16 INCH
- WEIGHT 7.10 LB
- SET CONTENTS (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH DRIVE SOCKET
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J07500-10 |
|
Product Name
|
Drive Socket Set |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
10
View Details