Description
6 POINT TYPE
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
.375 SOCKET END SIZE - DECIMAL
3/8 SOCKET END SIZE - FRACTIONAL
3/8 INCH SOCKET END SIZE
9.525 SOCKET END SIZE IN MM
BLACKHAWK[T] BRAND
SOCKET DESIGNATION DEEP
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM