GW-9578A -- UNIVERSAL JOINT DRIVE EXTENSION
Proto® Industrial Tools
UNIVERSAL JOINT DRIVE EXTENSION
GW-9578A
Description
1/4 INCH SIZE
1 7/16 INCH OVERALL LENGTH
1 7/16 OVERALL LENGTH - FRACTIONAL
1/2 INCH BODY DIAMETER
1/4 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B170.10M
WEIGHT 0.06 LB
Description
1/4 INCH SIZE
1 7/16 INCH OVERALL LENGTH
1 7/16 OVERALL LENGTH - FRACTIONAL
1/2 INCH BODY DIAMETER
1/4 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B170.10M
WEIGHT 0.06 LB
Datasheet
Suppliers
UNIVERSAL JOINT DRIVE EXTENSION
GW-9578A
1/4 INCH SIZE
1 7/16 INCH OVERALL LENGTH
1 7/16 OVERALL LENGTH - FRACTIONAL
1/2 INCH BODY DIAMETER
1/4 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B170.10M
WEIGHT 0.06 LB
- 1/4 INCH SIZE
- 1 7/16 INCH OVERALL LENGTH
- 1 7/16 OVERALL LENGTH - FRACTIONAL
- 1/2 INCH BODY DIAMETER
- 1/4 SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
- APPLICABLE STANDARD ASME B170.10M
- WEIGHT 0.06 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
GW-9578A |
|
Product Name
|
UNIVERSAL JOINT DRIVE EXTENSION |
|
Product Type
|
Flexible Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
2
View Details