Proto® Industrial Tools Drive Socket GW-755M

Description
12 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - GW-755M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
GW-755M
Drive Socket GW-755M
12 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION STANDARD DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number GW-755M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
# of Pieces 1
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details