Description
12 POINT TYPE
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
BLACKHAWK[T] BRAND
SOCKET DESIGNATION STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE IN MM - UOM MM