Proto® Industrial Tools DRIVE EXTENSION FT-S.210AVSE

Description
1/2 INCH SIZE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL FACOM[R] BRAND INSULATION MATERIAL PLASTIC INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.55 LB
Datasheet
Description
1/2 INCH SIZE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL FACOM[R] BRAND INSULATION MATERIAL PLASTIC INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.55 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - FT-S.210AVSE - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
FT-S.210AVSE
DRIVE EXTENSION FT-S.210AVSE
1/2 INCH SIZE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL FACOM[R] BRAND INSULATION MATERIAL PLASTIC INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.55 LB
  • 1/2 INCH SIZE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • 1/2 SIZE - FRACTIONAL
  • FACOM[R] BRAND
  • INSULATION MATERIAL PLASTIC
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.55 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FT-S.210AVSE
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Socket Sets - 1742-65111IMPCT-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details
Ratcheting T-Handle Socket Set - DWHT70808 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details