Proto® Industrial Tools Drive Socket FM-S.17LAVSE

Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
Datasheet
Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-S.17LAVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-S.17LAVSE
Drive Socket FM-S.17LAVSE
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
  • 12 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 3 1/32 INCH OVERALL LENGTH
  • 1 3/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • BOLT CLEARANCE DEPTH 3 1/32 INCH
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.39 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-S.17LAVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
52/22/6 - Socket set 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details