12 POINT TYPE
PLASTIC INSULATION MATERIAL
3 1/32 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 3 1/32 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.39 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
PLASTIC INSULATION MATERIAL
3 1/32 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 3 1/32 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.39 LB
12 POINT TYPE
PLASTIC INSULATION MATERIAL
3 1/32 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 3 1/32 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.39 LB