Proto® Industrial Tools Drive Socket FM-S.13LAVSE

Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
Datasheet
Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-S.13LAVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-S.13LAVSE
Drive Socket FM-S.13LAVSE
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 1/32 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 3 1/32 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.39 LB
  • 12 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 3 1/32 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • BOLT CLEARANCE DEPTH 3 1/32 INCH
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.39 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-S.13LAVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details