6 POINT TYPE
PLASTIC INSULATION MATERIAL
55/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.04 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
PLASTIC INSULATION MATERIAL
55/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.04 LB
6 POINT TYPE
PLASTIC INSULATION MATERIAL
55/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.04 LB