Proto® Industrial Tools Drive Socket FM-R.6AVSE

Description
6 POINT TYPE PLASTIC INSULATION MATERIAL 55/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE PLASTIC INSULATION MATERIAL 55/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-R.6AVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-R.6AVSE
Drive Socket FM-R.6AVSE
6 POINT TYPE PLASTIC INSULATION MATERIAL 55/64 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.04 LB
  • 6 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 55/64 INCH OVERALL LENGTH
  • 55/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6 MM SOCKET END SIZE
  • 6 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-R.6AVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
55IMP - IMPACT sockets - 25010038 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details