12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 1 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.15 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 1 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.15 LB
12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 1/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
FACOM[R] BRAND
BOLT CLEARANCE DEPTH 1 INCH
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.15 LB