Proto® Industrial Tools Drive Socket FM-J.16LAVSE

Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 2 63/64 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM FACOM[R] BRAND SOCKET DESIGNATION DEEP INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.27 LB
Datasheet
Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 2 63/64 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM FACOM[R] BRAND SOCKET DESIGNATION DEEP INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.27 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-J.16LAVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-J.16LAVSE
Drive Socket FM-J.16LAVSE
12 POINT TYPE PLASTIC INSULATION MATERIAL 2 63/64 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM FACOM[R] BRAND SOCKET DESIGNATION DEEP INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.27 LB
  • 12 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 2 63/64 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • SOCKET DESIGNATION DEEP
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.27 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-J.16LAVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
52 - Sockets - 3030010 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details