Proto® Industrial Tools Drive Socket FM-J.13AVSE

Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 1 13/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 1 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.1 LB
Datasheet
Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 1 13/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 1 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-J.13AVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-J.13AVSE
Drive Socket FM-J.13AVSE
12 POINT TYPE PLASTIC INSULATION MATERIAL 1 13/16 INCH OVERALL LENGTH 29/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13 MM SOCKET END SIZE 13 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 1 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.1 LB
  • 12 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 1 13/16 INCH OVERALL LENGTH
  • 29/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 13 MM SOCKET END SIZE
  • 13 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • BOLT CLEARANCE DEPTH 1 INCH
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-J.13AVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
50 - Sockets - 3010014 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details