1.19 LB WEIGHT
FACOM[R] BRAND
INCLUDES 4 11/32 INCH L 19 MM ID FA-289.19, 4 29/32 INCH L 30 MM ID FA-289.30 NUT SPLITTER, 3 15/16 INCH L FA-289.V1 SPARE SCREW
Proto® Industrial Tools
Done
Description
1.19 LB WEIGHT
FACOM[R] BRAND
INCLUDES 4 11/32 INCH L 19 MM ID FA-289.19, 4 29/32 INCH L 30 MM ID FA-289.30 NUT SPLITTER, 3 15/16 INCH L FA-289.V1 SPARE SCREW
Datasheet
Datasheet Summary Powered by GS/AI
The Proto Industrial Tools Manual Nut Splitter, part number FA-289, is designed for the removal of frozen, corroded, or rusted nuts without damaging bolt threads. It includes two nut splitters with internal diameters of 19mm (FA-289.19) and 30mm (FA-289.30), along with a spare screw (FA-289.V1). The tool is lightweight at 1.19 lbs and is supplied in a plastic tray for easy storage. The nut splitters have a maximum screw size capacity of 8mm for the 19mm splitter and 16mm for the 30mm splitter. This product is suitable for applications requiring precise nut removal in various mechanical settings.
Datasheet Summary Powered by GS/AI
The Proto Industrial Tools Manual Nut Splitter, part number FA-289, is designed for the removal of frozen, corroded, or rusted nuts without damaging bolt threads. It includes two nut splitters with internal diameters of 19mm (FA-289.19) and 30mm (FA-289.30), along with a spare screw (FA-289.V1). The tool is lightweight at 1.19 lbs and is supplied in a plastic tray for easy storage. The nut splitters have a maximum screw size capacity of 8mm for the 19mm splitter and 16mm for the 30mm splitter. This product is suitable for applications requiring precise nut removal in various mechanical settings.
1.19 LB WEIGHT
FACOM[R] BRAND
INCLUDES 4 11/32 INCH L 19 MM ID FA-289.19, 4 29/32 INCH L 30 MM ID FA-289.30 NUT SPLITTER, 3 15/16 INCH L FA-289.V1 SPARE SCREW
1.19 LB WEIGHT
FACOM[R] BRAND
INCLUDES 4 11/32 INCH L 19 MM ID FA-289.19, 4 29/32 INCH L 30 MM ID FA-289.30 NUT SPLITTER, 3 15/16 INCH L FA-289.V1 SPARE SCREW