Proto® Industrial Tools DRIVE SOCKET SET E194683

Description
6 POINT TYPE 19 PIECE(S) (13) 3/4 INCH STANDARD DRIVE SOCKET, (2) 3/4 INCH DRIVE EXTENSION, (2) 3/4 INCH DRIVE HANDLE, (1) 3/4 INCH DRIVE PEAR HEAD RATCHET, (1) 3/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM, 34 MM, 36 MM, 41 MM, 46 MM, 50 MM, 55 MM WEIGHT 24.98 LB
Datasheet
Description
6 POINT TYPE 19 PIECE(S) (13) 3/4 INCH STANDARD DRIVE SOCKET, (2) 3/4 INCH DRIVE EXTENSION, (2) 3/4 INCH DRIVE HANDLE, (1) 3/4 INCH DRIVE PEAR HEAD RATCHET, (1) 3/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM, 34 MM, 36 MM, 41 MM, 46 MM, 50 MM, 55 MM WEIGHT 24.98 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E194683 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E194683
DRIVE SOCKET SET E194683
6 POINT TYPE 19 PIECE(S) (13) 3/4 INCH STANDARD DRIVE SOCKET, (2) 3/4 INCH DRIVE EXTENSION, (2) 3/4 INCH DRIVE HANDLE, (1) 3/4 INCH DRIVE PEAR HEAD RATCHET, (1) 3/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM, 34 MM, 36 MM, 41 MM, 46 MM, 50 MM, 55 MM WEIGHT 24.98 LB
  • 6 POINT TYPE
  • 19 PIECE(S)
  • (13) 3/4 INCH STANDARD DRIVE SOCKET, (2) 3/4 INCH DRIVE EXTENSION, (2) 3/4 INCH DRIVE HANDLE, (1) 3/4 INCH DRIVE PEAR HEAD RATCHET, (1) 3/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 3/4 INCH DRIVE SIZE
  • SOCKET SIZE 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM, 34 MM, 36 MM, 41 MM, 46 MM, 50 MM, 55 MM
  • WEIGHT 24.98 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E194683
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
55a - Sockets - 5410064 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details