Proto® Industrial Tools SCREWDRIVER E165418

Description
POZIDRIV TYPE 8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL #1 TIP SIZE PROTO[R] BRAND WEIGHT 0.18 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
POZIDRIV TYPE 8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL #1 TIP SIZE PROTO[R] BRAND WEIGHT 0.18 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - E165418 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
E165418
SCREWDRIVER E165418
POZIDRIV TYPE 8 5/64 INCH OVERALL LENGTH 8 5/64 OVERALL LENGTH - FRACTIONAL 3 15/16 INCH SHANK LENGTH 3 15/16 SHANK LENGTH - FRACTIONAL #1 TIP SIZE PROTO[R] BRAND WEIGHT 0.18 LB INSULATION VOLTAGE 1000 V
  • POZIDRIV TYPE
  • 8 5/64 INCH OVERALL LENGTH
  • 8 5/64 OVERALL LENGTH - FRACTIONAL
  • 3 15/16 INCH SHANK LENGTH
  • 3 15/16 SHANK LENGTH - FRACTIONAL
  • #1 TIP SIZE
  • PROTO[R] BRAND
  • WEIGHT 0.18 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number E165418
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 1976017 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Pozidriv
Overall Length 1.97 inch (50 mm)
Shaft Material Molybdenum Steel, Chrome Vanadium Steel
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details