Proto® Industrial Tools MALLET E150302

Description
SOFT FACE TYPE 11 27/64 INCH OVERALL LENGTH 0.64 LB WEIGHT HICKORY HANDLE MATERIAL 0.64 WEIGHT IN LB 1 17/64 INCH FACE DIAMETER 1 17/64 FACE DIAMETER - FRACTIONAL PROTO[R] BRAND HEAD LENGTH 3 15/16 INCH
Datasheet
Description
SOFT FACE TYPE 11 27/64 INCH OVERALL LENGTH 0.64 LB WEIGHT HICKORY HANDLE MATERIAL 0.64 WEIGHT IN LB 1 17/64 INCH FACE DIAMETER 1 17/64 FACE DIAMETER - FRACTIONAL PROTO[R] BRAND HEAD LENGTH 3 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MALLET - E150302 - Proto® Industrial Tools
New Britain, CT, USA
MALLET
E150302
MALLET E150302
SOFT FACE TYPE 11 27/64 INCH OVERALL LENGTH 0.64 LB WEIGHT HICKORY HANDLE MATERIAL 0.64 WEIGHT IN LB 1 17/64 INCH FACE DIAMETER 1 17/64 FACE DIAMETER - FRACTIONAL PROTO[R] BRAND HEAD LENGTH 3 15/16 INCH
  • SOFT FACE TYPE
  • 11 27/64 INCH OVERALL LENGTH
  • 0.64 LB WEIGHT
  • HICKORY HANDLE MATERIAL
  • 0.64 WEIGHT IN LB
  • 1 17/64 INCH FACE DIAMETER
  • 1 17/64 FACE DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • HEAD LENGTH 3 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hammers and Mallets
Product Number E150302
Product Name MALLET
Unlock Full Specs
to access all available technical data

Similar Products