BALL PEIN TYPE
15 19/32 INCH OVERALL LENGTH
HARDENED PROCESS
1.96 LB WEIGHT
HICKORY HANDLE MATERIAL
1.96 WEIGHT IN LB
1 25/64 INCH DIA FACE SIZE - FRACTIONAL
1 25/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 23/32 INCH
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
15 19/32 INCH OVERALL LENGTH
HARDENED PROCESS
1.96 LB WEIGHT
HICKORY HANDLE MATERIAL
1.96 WEIGHT IN LB
1 25/64 INCH DIA FACE SIZE - FRACTIONAL
1 25/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 23/32 INCH
BALL PEIN TYPE
15 19/32 INCH OVERALL LENGTH
HARDENED PROCESS
1.96 LB WEIGHT
HICKORY HANDLE MATERIAL
1.96 WEIGHT IN LB
1 25/64 INCH DIA FACE SIZE - FRACTIONAL
1 25/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 23/32 INCH