BALL PEIN TYPE
10 53/64 INCH OVERALL LENGTH
HARDENED PROCESS
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
3/4 INCH DIA FACE SIZE - FRACTIONAL
3/4 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 2 35/64 INCH
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
10 53/64 INCH OVERALL LENGTH
HARDENED PROCESS
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
3/4 INCH DIA FACE SIZE - FRACTIONAL
3/4 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 2 35/64 INCH
BALL PEIN TYPE
10 53/64 INCH OVERALL LENGTH
HARDENED PROCESS
0.44 LB WEIGHT
HICKORY HANDLE MATERIAL
0.44 WEIGHT IN LB
3/4 INCH DIA FACE SIZE - FRACTIONAL
3/4 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 2 35/64 INCH