6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
63/64 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 1/2 INCH
WEIGHT 0.07 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
63/64 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 1/2 INCH
WEIGHT 0.07 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
63/64 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 1/2 INCH
WEIGHT 0.07 LB