Proto® Industrial Tools Drive Socket E117293

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM NUT DEPTH 9/64 INCH WEIGHT 0.02 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM NUT DEPTH 9/64 INCH WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117293 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117293
Drive Socket E117293
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM NUT DEPTH 9/64 INCH WEIGHT 0.02 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 4 MM SOCKET END SIZE
  • 4 SOCKET END SIZE IN MM
  • NUT DEPTH 9/64 INCH
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117293
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2293 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4462 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.4375 inch
View Details