Proto® Industrial Tools Drive Socket E117290

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.6 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117290 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117290
Drive Socket E117290
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 1 27/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.6 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 7/64 INCH OVERALL LENGTH
  • 1 13/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 27 MM SOCKET END SIZE
  • 27 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 1 27/64 INCH
  • BOLT CLEARANCE DEPTH 2 13/64 INCH
  • WEIGHT 0.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117290
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Universal Joint Drive Socket - 30209HAM - Proto® Industrial Tools
Specs
Product Type Individual Socket
Product Features Universal Joint
Metric Size 9 mm
View Details
1-1/8" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22962 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details